Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086941-QSC113_0040D
Voltage Rating: 5 V
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: T
Alternative Parts (Cross-Reference): QSC113_0040DQSC113-0
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086941-QSC113_0040D |
| Product Name | OEM Parts - OEM Parts (O - R) - QSC113_0040D |