Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT863BTS0X-S251

Description
BUS TRANSCEIVER, FCT SERIES, 9
Datasheet
Description
BUS TRANSCEIVER, FCT SERIES, 9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT863BTS0X-S251 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT863BTS0X-S251
Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT863BTS0X-S251
BUS TRANSCEIVER, FCT SERIES, 9

BUS TRANSCEIVER, FCT SERIES, 9

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS74FCT863BTS0X-S251
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details