QS74FCT652CTSO -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT652CTSO
Description
IC TRANSCEIVER 5V 4 BIT
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 5V 4 BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT652CTSO |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 3.8V
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details