Manufacturer: Quality Semiconductor
Win Source Part Number: 890626-QS74FCT245CTS
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 890626-QS74FCT245CTSO |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT245CTSO |