QS74FCT244TSO -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT244TSO
Description
IC BUF/DRIVER 5V
-
Lingto Electronic Limited
Datasheet
Description
IC BUF/DRIVER 5V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT244TSO |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-40 to 80 C (-40 to 176 F)
View Details