Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT244TSO QS74FCT244TSO

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890625-QS74FCT244TSO Operating Temperature Range: -40°C ~ 85°C Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890625-QS74FCT244TSO Operating Temperature Range: -40°C ~ 85°C Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT244TSO - 890625-QS74FCT244TSO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT244TSO
890625-QS74FCT244TSO
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT244TSO 890625-QS74FCT244TSO
Manufacturer: Quality Semiconductor Win Source Part Number: 890625-QS74FCT244TSO Operating Temperature Range: -40°C ~ 85°C Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890625-QS74FCT244TSO
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 890625-QS74FCT244TSO
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT244TSO
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details