QS74FCT240DTSO -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT240DTSO
Description
IC BUF/DRIVER BIPOLAR 5V
-
Lingto Electronic Limited
Datasheet
Description
IC BUF/DRIVER BIPOLAR 5V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT240DTSO |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
38-VFQFN Exposed Pad
View Details