Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT240ATSOX QS74FCT240ATSOX

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890624-QS74FCT240ATS OX Operating Temperature Range: -40°C ~ 85°C Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890624-QS74FCT240ATS OX Operating Temperature Range: -40°C ~ 85°C Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT240ATSOX - 890624-QS74FCT240ATSOX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT240ATSOX
890624-QS74FCT240ATSOX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT240ATSOX 890624-QS74FCT240ATSOX
Manufacturer: Quality Semiconductor Win Source Part Number: 890624-QS74FCT240ATS OX Operating Temperature Range: -40°C ~ 85°C Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890624-QS74FCT240ATSOX
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, Line Driver 2 Element 8 Bit per Element 3-State Output
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 890624-QS74FCT240ATSOX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT240ATSOX
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECV - 874165-ICL3243ECV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details