Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT2374TP

Description
IC BUS INTERFACE 5V TELECOM
Datasheet
Description
IC BUS INTERFACE 5V TELECOM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT2374TP - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT2374TP
Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT2374TP
IC BUS INTERFACE 5V TELECOM

IC BUS INTERFACE 5V TELECOM

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS74FCT2374TP
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details