QS74FCT162841CTPV -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT162841CTPV
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT162841CTPV |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.6 V
View Details
2 suppliers
Device Type
Transceiver
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Receiver; Transceiver
Supply Voltage
Other; 2.3V~3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details