Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT162543CTPV

Description
IC TRANSCEIVER NON-INVERT 5V
Datasheet
Description
IC TRANSCEIVER NON-INVERT 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT162543CTPV - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT162543CTPV
Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT162543CTPV
IC TRANSCEIVER NON-INVERT 5V

IC TRANSCEIVER NON-INVERT 5V

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS74FCT162543CTPV
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers