Manufacturer: Quality Semiconductor
Win Source Part Number: 931174-QS74FCT162244
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, Non-Inverting, Line Driver 4 Element 4 Bit per Element 3-State Output
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 931174-QS74FCT162244TPA |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - QS74FCT162244TPA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |