Rochester Electronics Embedded Microprocessor MPU QD8279

Description
MICROPROCESSOR CIRCUIT, CMOS, CD Product overview: QD8279 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-QD8279 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROPROCESSOR CIRCUIT, CMOS, CD Product overview: QD8279 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-QD8279 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microprocessor MPU
407-QD8279
Embedded Microprocessor MPU 407-QD8279
MICROPROCESSOR CIRCUIT, CMOS, CD Product overview: QD8279 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-QD8279 can be used for catalog matching and distributor lookup.

MICROPROCESSOR CIRCUIT, CMOS, CD Product overview: QD8279 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-QD8279 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - QD8279 - 931157-QD8279 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - QD8279
931157-QD8279
Embedded - Embedded - Microprocessors - QD8279 931157-QD8279
Manufacturer: Rochester Electronics Win Source Part Number: 931157-QD8279 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 931157-QD8279
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - QD8279 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
QD8279
Embedded - Microprocessors QD8279
MICROPROCESSOR CIRCUIT, CMOS, CD

MICROPROCESSOR CIRCUIT, CMOS, CD

Supplier's Site Datasheet
Microprocessors - QD8279 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
QD8279
Microprocessors QD8279
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 407-QD8279 931157-QD8279 QD8279 QD8279
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - QD8279 Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details