Manufacturer: NXP
Win Source Part Number: 931142-PZU3.6B2A115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 3.6 V 320 mW ±2% Surface Mount SOD-323
Package: Bulk
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 931142-PZU3.6B2A115 |
| Product Name | Diodes - Zener - Single - PZU3.6B2A115 |
| Package | SOD-323; SOD-323 |