Rochester Electronics Diodes - Zener - Single - PZU11B,115 PZU11B,115

Description
Manufacturer: NXP Win Source Part Number: 890540-PZU11B,115 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 310 mW ±5% Surface Mount SOD-323F Package: Bulk Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 890540-PZU11B,115 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 310 mW ±5% Surface Mount SOD-323F Package: Bulk Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZU11B,115 - 890540-PZU11B,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU11B,115
890540-PZU11B,115
Diodes - Zener - Single - PZU11B,115 890540-PZU11B,115
Manufacturer: NXP Win Source Part Number: 890540-PZU11B,115 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 310 mW ±5% Surface Mount SOD-323F Package: Bulk Package: SC-90, SOD-323F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 890540-PZU11B,115
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 310 mW ±5% Surface Mount SOD-323F
Package: Bulk
Package: SC-90, SOD-323F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 890540-PZU11B,115
Product Name Diodes - Zener - Single - PZU11B,115
Package SOD-323; SOD-323F
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827185P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers