Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890539-PZU10B3,115
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 10 V 310 mW ±2% Surface Mount SOD-323F
Package: Bulk
Package: SC-90, SOD-323F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 890539-PZU10B3,115 |
| Product Name | Diodes - Zener - Single - PZU10B3,115 |
| Package | SOD-323; SOD-323F |