Rochester Electronics Diodes - Zener - Single - PZU10B2A,115 PZU10B2A,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890538-PZU10B2A,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 10 V 320 mW ±2% Surface Mount SOD-323 Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890538-PZU10B2A,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 10 V 320 mW ±2% Surface Mount SOD-323 Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZU10B2A,115 - 890538-PZU10B2A,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU10B2A,115
890538-PZU10B2A,115
Diodes - Zener - Single - PZU10B2A,115 890538-PZU10B2A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890538-PZU10B2A,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 10 V 320 mW ±2% Surface Mount SOD-323 Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890538-PZU10B2A,115
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 10 V 320 mW ±2% Surface Mount SOD-323
Package: Bulk
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 890538-PZU10B2A,115
Product Name Diodes - Zener - Single - PZU10B2A,115
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data