Rochester Electronics Power Supplies Board Mount DCDC Converters - PTN78000WAZT PTN78000WAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 844134-PTN78000WAZT Series: PTN78000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 2.5 ~ 12.6V - - 1.5A 7V - 36V Input Package: Bulk Package: 5-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844134-PTN78000WAZT Series: PTN78000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 2.5 ~ 12.6V - - 1.5A 7V - 36V Input Package: Bulk Package: 5-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTN78000WAZT - 844134-PTN78000WAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78000WAZT
844134-PTN78000WAZT
Power Supplies Board Mount DCDC Converters - PTN78000WAZT 844134-PTN78000WAZT
Manufacturer: Texas Instruments Win Source Part Number: 844134-PTN78000WAZT Series: PTN78000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 2.5 ~ 12.6V - - 1.5A 7V - 36V Input Package: Bulk Package: 5-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 844134-PTN78000WAZT
Series: PTN78000W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 2.5 ~ 12.6V - - 1.5A 7V - 36V Input
Package: Bulk
Package: 5-SMD Module
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 844134-PTN78000WAZT
Product Name Power Supplies Board Mount DCDC Converters - PTN78000WAZT
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6951-ea-bt-21000-80-4u-32170 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details