Rochester Electronics Power Supplies Board Mount DCDC Converters - PTH12060YAZT PTH12060YAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 890426-PTH12060YAZT Series: PTHxx060Y (18W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V - - 10A 10.8V - 13.2V Input Package: Bulk Package: 10-SMD Module, 7 Leads Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 890426-PTH12060YAZT Series: PTHxx060Y (18W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V - - 10A 10.8V - 13.2V Input Package: Bulk Package: 10-SMD Module, 7 Leads Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH12060YAZT - 890426-PTH12060YAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12060YAZT
890426-PTH12060YAZT
Power Supplies Board Mount DCDC Converters - PTH12060YAZT 890426-PTH12060YAZT
Manufacturer: Texas Instruments Win Source Part Number: 890426-PTH12060YAZT Series: PTHxx060Y (18W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V - - 10A 10.8V - 13.2V Input Package: Bulk Package: 10-SMD Module, 7 Leads Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 890426-PTH12060YAZT
Series: PTHxx060Y (18W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V - - 10A 10.8V - 13.2V Input
Package: Bulk
Package: 10-SMD Module, 7 Leads
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 890426-PTH12060YAZT
Product Name Power Supplies Board Mount DCDC Converters - PTH12060YAZT
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details