Rochester Electronics Power Supplies Board Mount DCDC Converters - PTH12060WAG PTH12060WAG

Description
Manufacturer: Texas Instruments Win Source Part Number: 931074-PTH12060WAG Series: * Features: DC DC Converter Output - Input Package: Bulk Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8504.40.8500
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 931074-PTH12060WAG Series: * Features: DC DC Converter Output - Input Package: Bulk Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8504.40.8500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH12060WAG - 931074-PTH12060WAG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12060WAG
931074-PTH12060WAG
Power Supplies Board Mount DCDC Converters - PTH12060WAG 931074-PTH12060WAG
Manufacturer: Texas Instruments Win Source Part Number: 931074-PTH12060WAG Series: * Features: DC DC Converter Output - Input Package: Bulk Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8504.40.8500

Manufacturer: Texas Instruments
Win Source Part Number: 931074-PTH12060WAG
Series: *
Features: DC DC Converter Output - Input
Package: Bulk
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8504.40.8500

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931074-PTH12060WAG
Product Name Power Supplies Board Mount DCDC Converters - PTH12060WAG
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details