Rochester Electronics Power Supplies Board Mount DCDC Converters - PTH08T240FAZT PTH08T240FAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 890425-PTH08T240FAZT Series: PTH08T240F Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V - - 10A 4.5V - 14V Input Package: Bulk Package: 11-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 890425-PTH08T240FAZT Series: PTH08T240F Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V - - 10A 4.5V - 14V Input Package: Bulk Package: 11-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH08T240FAZT - 890425-PTH08T240FAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T240FAZT
890425-PTH08T240FAZT
Power Supplies Board Mount DCDC Converters - PTH08T240FAZT 890425-PTH08T240FAZT
Manufacturer: Texas Instruments Win Source Part Number: 890425-PTH08T240FAZT Series: PTH08T240F Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V - - 10A 4.5V - 14V Input Package: Bulk Package: 11-SMD Module Mounting: Surface Mount Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 890425-PTH08T240FAZT
Series: PTH08T240F
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V - - 10A 4.5V - 14V Input
Package: Bulk
Package: 11-SMD Module
Mounting: Surface Mount
Categories: Power Supplies - Board Mount
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 890425-PTH08T240FAZT
Product Name Power Supplies Board Mount DCDC Converters - PTH08T240FAZT
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI2410ATB1 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details