Rochester Electronics Power Supplies Board Mount DCDC Converters - PTB48510CAH PTB48510CAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 931051-PTB48510CAH Series: PTB4851x Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 15V -15V - 2.2A, 2.2A 36V - 75V Input Package: Bulk Package: 8-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931051-PTB48510CAH Series: PTB4851x Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 15V -15V - 2.2A, 2.2A 36V - 75V Input Package: Bulk Package: 8-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTB48510CAH - 931051-PTB48510CAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48510CAH
931051-PTB48510CAH
Power Supplies Board Mount DCDC Converters - PTB48510CAH 931051-PTB48510CAH
Manufacturer: Texas Instruments Win Source Part Number: 931051-PTB48510CAH Series: PTB4851x Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 15V -15V - 2.2A, 2.2A 36V - 75V Input Package: Bulk Package: 8-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 931051-PTB48510CAH
Series: PTB4851x
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 15V -15V - 2.2A, 2.2A 36V - 75V Input
Package: Bulk
Package: 8-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931051-PTB48510CAH
Product Name Power Supplies Board Mount DCDC Converters - PTB48510CAH
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details