Rochester Electronics Power Supplies Board Mount DCDC Converters - PT4523A PT4523A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930950-PT4523A Series: Excalibur™ PT4520 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 36V - 75V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930950-PT4523A Series: Excalibur™ PT4520 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 36V - 75V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4523A
930950-PT4523A
Power Supplies Board Mount DCDC Converters - PT4523A 930950-PT4523A
Manufacturer: Texas Instruments Win Source Part Number: 930950-PT4523A Series: Excalibur™ PT4520 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 36V - 75V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930950-PT4523A
Series: Excalibur™ PT4520 (20W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 36V - 75V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 930950-PT4523A
Product Name Power Supplies Board Mount DCDC Converters - PT4523A
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details