Rochester Electronics Pluggable Connectors - PR21555AB PR21555AB

Description
Manufacturer: Intel Win Source Part Number: 890156-PR21555AB Series: * Features: Position Connector Package: Bulk Categories: Connectors Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 890156-PR21555AB Series: * Features: Position Connector Package: Bulk Categories: Connectors Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - PR21555AB - 890156-PR21555AB - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - PR21555AB
890156-PR21555AB
Pluggable Connectors - PR21555AB 890156-PR21555AB
Manufacturer: Intel Win Source Part Number: 890156-PR21555AB Series: * Features: Position Connector Package: Bulk Categories: Connectors Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 890156-PR21555AB
Series: *
Features: Position Connector
Package: Bulk
Categories: Connectors
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 890156-PR21555AB
Product Name Pluggable Connectors - PR21555AB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details