PPCI2040GGU -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
PPCI2040GGU
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
PPCI2040GGU |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
Clock Speed
533 MHz
Interface Type
I²C; SPI; UART; USB; DMA, I²C, PPI, SPI, SPORT, UART, USB
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details