Rochester Electronics Diodes, Rectifiers - Single - PMEG60T20ELP PMEG60T20ELP

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890074-PMEG60T20ELP Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890074-PMEG60T20ELP Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG60T20ELP - 890074-PMEG60T20ELP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG60T20ELP
890074-PMEG60T20ELP
Diodes, Rectifiers - Single - PMEG60T20ELP 890074-PMEG60T20ELP
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890074-PMEG60T20ELP Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890074-PMEG60T20ELP
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 890074-PMEG60T20ELP
Product Name Diodes, Rectifiers - Single - PMEG60T20ELP
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4958 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details
Diodes, Rectifiers - Arrays - 25CTQ045STRLPBF - 1123335-25CTQ045STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details