Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7545FR PM7545FR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890029-PM7545FR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-CERDIP Package: Tube Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890029-PM7545FR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-CERDIP Package: Tube Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7545FR
890029-PM7545FR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7545FR 890029-PM7545FR
Manufacturer: Analog Devices Inc. Win Source Part Number: 890029-PM7545FR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-CERDIP Package: Tube Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890029-PM7545FR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-CERDIP
Package: Tube
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7545FR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7545FR
Data Acquisition - Digital to Analog Converters (DAC) PM7545FR
IC DAC 12BIT MULTIPLYING 20DIP

IC DAC 12BIT MULTIPLYING 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890029-PM7545FR PM7545FR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7545FR Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922786 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
DAC121C085 12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC121C085CIMM - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
8bit 4ch D/A converter - BH2227FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers