Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7543FQ PM7543FQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890027-PM7543FQ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890027-PM7543FQ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7543FQ
890027-PM7543FQ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7543FQ 890027-PM7543FQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 890027-PM7543FQ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890027-PM7543FQ
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7543FQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7543FQ
Data Acquisition - Digital to Analog Converters (DAC) PM7543FQ
12-BIT BUFFERED MILTIPLYING DAC

12-BIT BUFFERED MILTIPLYING DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890027-PM7543FQ PM7543FQ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7543FQ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913461 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
8bit 4ch D/A converter - BH2227FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers