Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FPC PM7528FPC

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890024-PM7528FPC Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-PLCC (9x9) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890024-PM7528FPC Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-PLCC (9x9) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FPC
890024-PM7528FPC
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FPC 890024-PM7528FPC
Manufacturer: Analog Devices Inc. Win Source Part Number: 890024-PM7528FPC Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-PLCC (9x9) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890024-PM7528FPC
Operating Temperature Range: -25°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7528FPC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7528FPC
Data Acquisition - Digital to Analog Converters (DAC) PM7528FPC
8-BIT BUFFERED MULTIPLYING DAC

8-BIT BUFFERED MULTIPLYING DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890024-PM7528FPC PM7528FPC
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FPC Data Acquisition - Digital to Analog Converters (DAC)
Package Type PLCC; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580172 - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4384-CQZ - 844610-CS4384-CQZ - Win Source Electronics
Specs
Package Type QFP; 48-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers