Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FP PM7528FP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930742-PM7528FP Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930742-PM7528FP Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FP
930742-PM7528FP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FP 930742-PM7528FP
Manufacturer: Analog Devices Inc. Win Source Part Number: 930742-PM7528FP Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Digital to Analog Converter 2 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 18 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 930742-PM7528FP
Operating Temperature Range: -25°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 2 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 18
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7528FP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7528FP
Data Acquisition - Digital to Analog Converters (DAC) PM7528FP
IC DAC 8BIT DUAL MULTIPLY 20-DIP

IC DAC 8BIT DUAL MULTIPLY 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 930742-PM7528FP PM7528FP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7528FP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770103RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1905478 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1303E2510DWVR - 807001-AMC1303E2510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5351K-KZZR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details