Rochester Electronics Linear - Linear - Comparators - PM211Z PM211Z

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930710-PM211Z Operating Temperature Range: -25°C ~ 85°C Features: Comparator General Purpose CMOS 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930710-PM211Z Operating Temperature Range: -25°C ~ 85°C Features: Comparator General Purpose CMOS 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - PM211Z - 930710-PM211Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - PM211Z
930710-PM211Z
Linear - Linear - Comparators - PM211Z 930710-PM211Z
Manufacturer: Analog Devices Inc. Win Source Part Number: 930710-PM211Z Operating Temperature Range: -25°C ~ 85°C Features: Comparator General Purpose CMOS 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 930710-PM211Z
Operating Temperature Range: -25°C ~ 85°C
Features: Comparator General Purpose CMOS 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Linear - Comparators - PM211Z - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
PM211Z
Linear - Comparators PM211Z
VOLTAGE COMPARATOR

VOLTAGE COMPARATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators
Product Number 930710-PM211Z PM211Z
Product Name Linear - Linear - Comparators - PM211Z Linear - Comparators
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data