Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM157AZ/883C PM157AZ/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930705-PM157AZ/883C Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 930705-PM157AZ/883C Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM157AZ/883C - 930705-PM157AZ/883C - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM157AZ/883C
930705-PM157AZ/883C
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM157AZ/883C 930705-PM157AZ/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 930705-PM157AZ/883C Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 930705-PM157AZ/883C
Operating Temperature Range: -55°C ~ 125°C
Features: J-FET Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM157AZ/883C - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PM157AZ/883C
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PM157AZ/883C
IC OPAMP JFET 1 CIRCUIT 8CERDIP

IC OPAMP JFET 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 930705-PM157AZ/883C PM157AZ/883C
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PM157AZ/883C Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 9210809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-ALD1701ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
 - CLC446AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers