Rochester Electronics Linear - Linear - Comparators - PM139Y PM139Y

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 889997-PM139Y Operating Temperature Range: -55°C ~ 125°C Features: Comparator General Purpose Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 889997-PM139Y Operating Temperature Range: -55°C ~ 125°C Features: Comparator General Purpose Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - PM139Y - 889997-PM139Y - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - PM139Y
889997-PM139Y
Linear - Linear - Comparators - PM139Y 889997-PM139Y
Manufacturer: Analog Devices Inc. Win Source Part Number: 889997-PM139Y Operating Temperature Range: -55°C ~ 125°C Features: Comparator General Purpose Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 889997-PM139Y
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator General Purpose
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Linear - Comparators - PM139Y - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
PM139Y
Linear - Comparators PM139Y
QUAD COMPARATOR

QUAD COMPARATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators
Product Number 889997-PM139Y PM139Y
Product Name Linear - Linear - Comparators - PM139Y Linear - Comparators
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data