Manufacturer: Analog Devices Inc.
Win Source Part Number: 930703-PM111Y
Operating Temperature Range: -25°C ~ 85°C
Features: Comparator General Purpose CMOS
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 930703-PM111Y | PM111Y |
| Product Name | Linear - Linear - Comparators - PM111Y | Linear - Comparators |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |