Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 930665-PK40N512VMD10
Series: Kinetis K40
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Bulk
Package: 144-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 27x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: PK40
Categories: Integrated Circuits (ICs)
Case / Package: 144-MAPBGA (13x13)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
IC MCU 32B 512KB FLASH 144MAPBGA
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 930665-PK40N512VMD100 | PK40N512VMD100 |
| Product Name | Embedded - Embedded - Microcontrollers - PK40N512VMD100 | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | |
| RAM | 512 KB | |
| ROM Type | Flash; FLASH |