Rochester Electronics Embedded - Embedded - Microcontrollers - PK20X256VMD100 PK20X256VMD100

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 930664-PK20X256VMD10 0 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Bulk Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 33x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: PK20 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 930664-PK20X256VMD10 0 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Bulk Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 33x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: PK20 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PK20X256VMD100 - 930664-PK20X256VMD100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PK20X256VMD100
930664-PK20X256VMD100
Embedded - Embedded - Microcontrollers - PK20X256VMD100 930664-PK20X256VMD100
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 930664-PK20X256VMD10 0 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Bulk Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 33x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: PK20 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 930664-PK20X256VMD100
Series: Kinetis K20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Bulk
Package: 144-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 33x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: PK20
Categories: Integrated Circuits (ICs)
Case / Package: 144-MAPBGA (13x13)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microcontrollers - PK20X256VMD100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PK20X256VMD100
Embedded - Microcontrollers PK20X256VMD100
IC MCU 32B 256KB FLASH 144MAPBGA

IC MCU 32B 256KB FLASH 144MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930664-PK20X256VMD100 PK20X256VMD100
Product Name Embedded - Embedded - Microcontrollers - PK20X256VMD100 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz
RAM 256 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7246AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details