PHPT60603PY is a PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted package, rated for a collector-emitter voltage of -60 V and a continuous collector current of -3 A, with a peak pulsed collector current of -8 A. It features a collector-emitter saturation resistance of up to 225 mΩ under specified conditions and is qualified for junction temperatures up to 175 °C. The device supports power dissipation up to 25 W when mounted directly to a heatsink, and is suitable for power management, load switching, and linear voltage regulation applications.
Manufacturer: NXP
Win Source Part Number: 889048-PHPT60603PY11
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 889048-PHPT60603PY115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PHPT60603PY115 |
| Package Type | SOT3 |