Manufacturer: Texas Instruments
Win Source Part Number: 889008-PGA870IRHDR
Operating Temperature Range: -40°C ~ 85°C
Features: Programmable Gain Amplifier 1 Circuit - 28-VQFN (5x5)
Package: Bulk
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 889008-PGA870IRHDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA870IRHDR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |