Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UA/1K PGA207UA/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 889002-PGA207UA/1K Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 889002-PGA207UA/1K Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UA/1K - 889002-PGA207UA/1K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UA/1K
889002-PGA207UA/1K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UA/1K 889002-PGA207UA/1K
Manufacturer: Texas Instruments Win Source Part Number: 889002-PGA207UA/1K Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 889002-PGA207UA/1K
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 889002-PGA207UA/1K
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA207UA/1K
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data