Manufacturer: Infineon Technologies
Win Source Part Number: 888913-PEF22623EV2.1
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 888913-PEF22623EV2.1-G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PEF22623EV2.1-G |