Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PEB22716TV1.5 PEB22716TV1.5

Description
Manufacturer: Infineon Technologies Win Source Part Number: 888897-PEB22716TV1.5 Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 888897-PEB22716TV1.5 Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PEB22716TV1.5 - 888897-PEB22716TV1.5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PEB22716TV1.5
888897-PEB22716TV1.5
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PEB22716TV1.5 888897-PEB22716TV1.5
Manufacturer: Infineon Technologies Win Source Part Number: 888897-PEB22716TV1.5 Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 888897-PEB22716TV1.5
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 888897-PEB22716TV1.5
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PEB22716TV1.5
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details