Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - PDTC114EEF115 PDTC114EEF115

Description
Manufacturer: Philips Win Source Part Number: 930188-PDTC114EEF115 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Philips Win Source Part Number: 930188-PDTC114EEF115 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital switching applications in automotive and industrial segments. Packaged in SOT416 (SC-75) surface-mount case with dimensions conforming to the SOT416 outline, it has an output current capability of 100 mA and a maximum collector-emitter voltage of 50 V. The device is AEC-Q101 qualified for automotive use and supports reflow soldering as the only recommended method. Total power dissipation is rated at 150 mW when mounted on an FR4 PCB with a standard footprint. The case has three leads with input at pin 1, ground at pin 2, and output at pin 3.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital switching applications in automotive and industrial segments. Packaged in SOT416 (SC-75) surface-mount case with dimensions conforming to the SOT416 outline, it has an output current capability of 100 mA and a maximum collector-emitter voltage of 50 V. The device is AEC-Q101 qualified for automotive use and supports reflow soldering as the only recommended method. Total power dissipation is rated at 150 mW when mounted on an FR4 PCB with a standard footprint. The case has three leads with input at pin 1, ground at pin 2, and output at pin 3.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PDTC114EEF115 - 930188-PDTC114EEF115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PDTC114EEF115
930188-PDTC114EEF115
TRANSISTORS - Transistors (BJT) - Single - PDTC114EEF115 930188-PDTC114EEF115
Manufacturer: Philips Win Source Part Number: 930188-PDTC114EEF115 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: Philips
Win Source Part Number: 930188-PDTC114EEF115
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 930188-PDTC114EEF115
Product Name TRANSISTORS - Transistors (BJT) - Single - PDTC114EEF115
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers