Manufacturer: Texas Instruments
Win Source Part Number: 930148-PCM2707CPJT
Operating Temperature Range: -40°C ~ 125°C
Features: Audio 16 b 48k SPI, USB 32-TQFP (7x7)
Package: Bulk
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 930148-PCM2707CPJT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707CPJT |
| Package Type | QFP; TQFP; 32-TQFP (7x7) |