The PBSS4021SP is a PNP/PNP low V_CEsat BISS transistor in a SOT96-1 (SO8) surface-mount package with a body width of 3.9 mm. It has a collector-emitter voltage rating of -20 V, a continuous collector current of -6.3 A, and a peak collector current of -15 A. The device features a collector-emitter saturation resistance of 36 to 54 mΩ at -5 A collector current and -0.5 A base current. It operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to +150 °C. The transistor meets the IEC 60134 absolute maximum rating system and is suitable for load switching, battery-powered devices, and power management applications.
Manufacturer: NXP
Win Source Part Number: 888600-PBSS4021SP
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 888600-PBSS4021SP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS4021SP |
| Package Type | SOT3 |