Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - PBSS4021NT/WD215 PBSS4021NT/WD215

Description
Manufacturer: NXP Win Source Part Number: 930028-PBSS4021NT/WD 215 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 930028-PBSS4021NT/WD 215 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar junction transistor for load switching and power management in battery-driven devices, housed in a SOT23 (TO-236AB) surface-mount package rated for a maximum collector-emitter voltage of 20 V and continuous collector current of 4.3 A. It features a low collector-emitter saturation voltage and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN bipolar junction transistor for load switching and power management in battery-driven devices, housed in a SOT23 (TO-236AB) surface-mount package rated for a maximum collector-emitter voltage of 20 V and continuous collector current of 4.3 A. It features a low collector-emitter saturation voltage and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS4021NT/WD215 - 930028-PBSS4021NT/WD215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4021NT/WD215
930028-PBSS4021NT/WD215
TRANSISTORS - Transistors (BJT) - Single - PBSS4021NT/WD215 930028-PBSS4021NT/WD215
Manufacturer: NXP Win Source Part Number: 930028-PBSS4021NT/WD 215 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: NXP
Win Source Part Number: 930028-PBSS4021NT/WD215
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 930028-PBSS4021NT/WD215
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS4021NT/WD215
Package Type SOT3
Unlock Full Specs
to access all available technical data