P87C52 - 80C51, MCS 51, 8-bit microcontroller, EPROM/OTP
IC MCU 8BIT 8KB OTP 44PLCC Product overview: P87C52SBAA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C52SBAA can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB OTP 44PLCC
8051 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 8KB OTP 44PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P87C52SBAA | 685-P87C52SBAA | P87C52SBAA | P87C52SBAA | P87C52SBAA | P87C52SBAA |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Rochester Obsolete | Active | Active | |||
| ROM Type | EPROM; OTP | OTP; OTP | ||||
| Package Type | PLCC; Other; PLCC44 | Other; Bulk | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB |