Rochester Electronics 8-bit 8BIT 4KB Embedded Microcontroller MCU P87C51SBAA512

Description
IC MCU 8BIT 4KB OTP 44PLCC Product overview: P87C51SBAA512 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51SBAA512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB OTP 44PLCC Product overview: P87C51SBAA512 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51SBAA512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-P87C51SBAA512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-P87C51SBAA512
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-P87C51SBAA512
IC MCU 8BIT 4KB OTP 44PLCC Product overview: P87C51SBAA512 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51SBAA512 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 44PLCC Product overview: P87C51SBAA512 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51SBAA512 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - P87C51SBAA512 - 929917-P87C51SBAA512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C51SBAA512
929917-P87C51SBAA512
Embedded - Embedded - Microcontrollers - P87C51SBAA512 929917-P87C51SBAA512
Manufacturer: NXP Win Source Part Number: 929917-P87C51SBAA512 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: 8051 Speed: 16MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 929917-P87C51SBAA512
Series: 87C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)
Core Processor: 8051
Speed: 16MHz
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - P87C51SBAA512 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P87C51SBAA512
Embedded - Microcontrollers P87C51SBAA512
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P87C51SBAA512 929917-P87C51SBAA512 P87C51SBAA512
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87C51SBAA512 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details