Rochester Electronics Embedded - Embedded - Microcontrollers - P87C51FA1 P87C51FA1

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031232-P87C51FA1 Mounting: SMD (SMT) Frequency: 16 MHz Number of Bits: 8 Categories: Embedded - Microcontrollers Case / Package: PDIP Alternative Parts (Cross-Reference): P87C51FA1P87C51FA-1; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031232-P87C51FA1 Mounting: SMD (SMT) Frequency: 16 MHz Number of Bits: 8 Categories: Embedded - Microcontrollers Case / Package: PDIP Alternative Parts (Cross-Reference): P87C51FA1P87C51FA-1; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P87C51FA1 - 1031232-P87C51FA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C51FA1
1031232-P87C51FA1
Embedded - Embedded - Microcontrollers - P87C51FA1 1031232-P87C51FA1
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031232-P87C51FA1 Mounting: SMD (SMT) Frequency: 16 MHz Number of Bits: 8 Categories: Embedded - Microcontrollers Case / Package: PDIP Alternative Parts (Cross-Reference): P87C51FA1P87C51FA-1; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031232-P87C51FA1
Mounting: SMD (SMT)
Frequency: 16 MHz
Number of Bits: 8
Categories: Embedded - Microcontrollers
Case / Package: PDIP
Alternative Parts (Cross-Reference): P87C51FA1P87C51FA-1;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Embedded Microcontroller MCU - 685-P87C51FA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-P87C51FA1
Embedded Microcontroller MCU 685-P87C51FA1
Product overview: P87C51FA1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51FA1 can be used for catalog matching and distributor lookup.

Product overview: P87C51FA1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C51FA1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031232-P87C51FA1 685-P87C51FA1
Product Name Embedded - Embedded - Microcontrollers - P87C51FA1 Embedded Microcontroller MCU
Package Type CDIP; Other; PDIP Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers