P80C32 - 80C51 8-bit microcontroller
Microcontroller, 8-Bit, 16MHz, CMOS, PDIP40, DIP-40 Product overview: P80C32SBPN from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32SBPN can be used for catalog matching and distributor lookup.
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP
IC MCU 8BIT ROMLESS 40DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P80C32SBPN | 685-P80C32SBPN | P80C32SBPN | P80C32SBPN | P80C32SBPN |
| Product Name | 8-bit 16MHz DIP Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Rochester Extended | Active | |||
| Package Type | CDIP; PDIP; Other; PDIP40 | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600", 15.24mm) | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Supply Voltage | 2.7 to ? volts | 2.7 to 5.5 volts |