P80C32 - 80C51 8-bit microcontroller
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 44-PLCC (16.59x16.59)
IC MCU 8BIT ROMLESS 44PLCC
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P80C32SBAA | P80C32SBAA | P80C32SBAA | P80C32SBAA |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Rochester Extended | Active | ||
| Package Type | PLCC; Other; PLCC44 | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |
| Clock Speed | 16 MHz | 16 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB |